Zilog Microcontrollers Z8F0421HH020SC

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3215-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3215-ND
Microcontrollers 269-3215-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F0421HH020SC - 800290-Z8F0421HH020SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0421HH020SC
800290-Z8F0421HH020SC
Embedded - Embedded - Microcontrollers - Z8F0421HH020SC 800290-Z8F0421HH020SC
Manufacturer: Zilog Win Source Part Number: 800290-Z8F0421HH020S C Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0421 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ZLR644H2032GR5651; ST6253CN6/XXX; ST6210CN1/XXX; ST6209CN6/XXX; Introduction Date: September 30, 2003 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800290-Z8F0421HH020SC
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F0421
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ZLR644H2032GR5651; ST6253CN6/XXX; ST6210CN1/XXX; ST6209CN6/XXX;
Introduction Date: September 30, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F0421HH020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0421HH020SC
Microcontrollers Z8F0421HH020SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0421HH020SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0421HH020SC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0421HH020SC
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3215-ND 800290-Z8F0421HH020SC Z8F0421HH020SC Z8F0421HH020SC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F0421HH020SC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 2x10b
RAM 1 KB 4 KB 1 KB 1 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details