eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 28-SOIC
Manufacturer: Zilog
Win Source Part Number: 1119912-Z8F021ASJ020
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 25
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 27
8-bit Microcontrollers - MCU 2K FLASH 512B RAM 64B NVDS
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH 28-SOIC
IC MCU 8BIT 2KB FLASH 28SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8F021ASJ020SG2156-ND | 1119912-Z8F021ASJ020SG2156 | Z8F021ASJ020SG2156 | Z8F021ASJ020SG2156 | Z8F021ASJ020SG2156 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F021ASJ020SG2156 | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.5120 KB | 2 KB | 0.5120 KB | 512 KB | |
| ROM | 2 KB | 64 KB | |||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |