Zilog Microcontrollers Z8FMC16100AKEG

Description
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3831-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3831-ND
Microcontrollers 269-3831-ND
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8FMC16100AKEG - 1282835-Z8FMC16100AKEG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8FMC16100AKEG
1282835-Z8FMC16100AKEG
Embedded - Embedded - Microcontrollers - Z8FMC16100AKEG 1282835-Z8FMC16100AKEG
Manufacturer: Zilog Win Source Part Number: 1282835-Z8FMC16100AK EG Series: Encore! MC Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 32-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Family Name: Z8FMC16100 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): STM8S207K6T6CTR; STM8S207K6T6BTR; STM8S105K4T6C; Introduction Date: July 27, 2005 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Zilog
Win Source Part Number: 1282835-Z8FMC16100AKEG
Series: Encore! MC
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 32-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: Z8FMC16100
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): STM8S207K6T6CTR; STM8S207K6T6BTR; STM8S105K4T6C;
Introduction Date: July 27, 2005
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-Z8FMC16100AKEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-Z8FMC16100AKEG
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-Z8FMC16100AKEG
MCU 8-bit eZ8 CISC 16KB Flash 2.5V/3.3V 32-Pin LQFP Product overview: Z8FMC16100AKEG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8FMC16100AKEG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 16KB Flash 2.5V/3.3V 32-Pin LQFP Product overview: Z8FMC16100AKEG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8FMC16100AKEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - Z8FMC16100AKEG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z8FMC16100AKEG
Microcontrollers Z8FMC16100AKEG
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - Z8FMC16100AKEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8FMC16100AKEG
Microcontrollers Z8FMC16100AKEG
eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

eZ8 Encore!® MC™ Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8FMC16100AKEG
8-bit Microcontrollers - MCU Z8FMC16100AKEG
8-bit Microcontrollers - MCU 16K Flash 512K RAM

8-bit Microcontrollers - MCU 16K Flash 512K RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8FMC16100AKEG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8FMC16100AKEG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8FMC16100AKEG
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3831-ND 1282835-Z8FMC16100AKEG 685-Z8FMC16100AKEG Z8FMC16100AKEG Z8FMC16100AKEG Z8FMC16100AKEG Z8FMC16100AKEG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8FMC16100AKEG 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.5120 KB 16 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 438559C-107 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers