Zilog Embedded - Embedded - Microcontrollers - Z86E0208SEC1925TR Z86E0208SEC1925TR

Description
Manufacturer: Zilog Win Source Part Number: 130716-Z86E0208SEC19 25TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 130716-Z86E0208SEC19 25TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0208SEC1925TR - 130716-Z86E0208SEC1925TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0208SEC1925TR
130716-Z86E0208SEC1925TR
Embedded - Embedded - Microcontrollers - Z86E0208SEC1925TR 130716-Z86E0208SEC1925TR
Manufacturer: Zilog Win Source Part Number: 130716-Z86E0208SEC19 25TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 130716-Z86E0208SEC1925TR
Packaging: Reel - TR
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 18-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 61 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - Z86E0208SEC1925TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0208SEC1925TR
Microcontrollers Z86E0208SEC1925TR
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 130716-Z86E0208SEC1925TR Z86E0208SEC1925TR
Product Name Embedded - Embedded - Microcontrollers - Z86E0208SEC1925TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 8 MHz 8 MHz
RAM 0.5120 KB 0.0610 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CA4EMCAKXUMA1 - 933026-C505CA4EMCAKXUMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers