Zilog Microcontrollers Z86E6316PSG

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86E6316PSG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86E6316PSG-ND
Microcontrollers Z86E6316PSG-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1106210-Z86E6316PSG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1106210-Z86E6316PSG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1106210-Z86E6316PSG
Win Source Part Number: 1106210-Z86E6316PSG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Z8® Core Processor: Z8 Speed: 16MHz Package: Tube Standard Package: 10 Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP RAM Size: 236 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 40-DIP (0.620", 15.75mm) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V Alternative Parts (Cross-Reference): ATMEGA32-16PU; ATMEGA8535-16PU; ATMEGA16-16PU; P87C52UBPN,112; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z86E6316

Win Source Part Number: 1106210-Z86E6316PSG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Z8®
Core Processor: Z8
Speed: 16MHz
Package: Tube
Standard Package: 10
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
RAM Size: 236 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 40-DIP (0.620", 15.75mm)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): ATMEGA32-16PU; ATMEGA8535-16PU; ATMEGA16-16PU; P87C52UBPN,112;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z86E6316

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E6316PSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E6316PSG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E6316PSG
IC MCU 8BIT 32KB OTP 40DIP

IC MCU 8BIT 32KB OTP 40DIP

Supplier's Site
Microcontrollers - Z86E6316PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E6316PSG
Microcontrollers Z86E6316PSG
Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E6316PSG
8-bit Microcontrollers - MCU Z86E6316PSG
8-bit Microcontrollers - MCU 32K OTP 16MHz W/UART

8-bit Microcontrollers - MCU 32K OTP 16MHz W/UART

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86E6316PSG-ND 1106210-Z86E6316PSG Z86E6316PSG Z86E6316PSG Z86E6316PSG
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2360 KB 32 KB 236 KB 0.2360 KB
ROM 32 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers