Zilog Microcontrollers Z8F0421HH020SG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4137-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4137-ND
Microcontrollers 269-4137-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1106215-Z8F0421HH020SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1106215-Z8F0421HH020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1106215-Z8F0421HH020SG
Win Source Part Number: 1106215-Z8F0421HH020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 67 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 2x10b Oscillator Type: Internal Package / Case: 20-SSOP (0.209", 5.30mm Width) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V Alternative Parts (Cross-Reference): PIC16LF1507-I/SS; PIC16LF1507-E/SS; PIC16F628A-I/SS; R5F211B1SP#U0; CY8C21323-24PVXI; CY8C24223A-24PVXI; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: Z8F0421HH020SG-ND,26 9-4137 Base Product Number: Z8F0421

Win Source Part Number: 1106215-Z8F0421HH020SG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Encore!® XP®
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Standard Package: 67
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 2x10b
Oscillator Type: Internal
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
Alternative Parts (Cross-Reference): PIC16LF1507-I/SS; PIC16LF1507-E/SS; PIC16F628A-I/SS; R5F211B1SP#U0; CY8C21323-24PVXI; CY8C24223A-24PVXI;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: Z8F0421HH020SG-ND,269-4137
Base Product Number: Z8F0421

Buy Now Datasheet
Microcontrollers - Z8F0421HH020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0421HH020SG
Microcontrollers Z8F0421HH020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F0421HH020SG
8-bit Microcontrollers - MCU Z8F0421HH020SG
8-bit Microcontrollers - MCU 4K FLASH w/1K RAM

8-bit Microcontrollers - MCU 4K FLASH w/1K RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0421HH020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0421HH020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0421HH020SG
IC MCU 8BIT 4KB FLASH 20SSOP

IC MCU 8BIT 4KB FLASH 20SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4137-ND 1106215-Z8F0421HH020SG Z8F0421HH020SG Z8F0421HH020SG Z8F0421HH020SG
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 2x10b
RAM 1 KB 4 KB 1 KB 1 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers