Zilog Embedded - Embedded - Microcontrollers - Z8F0413SJ005SC Z8F0413SJ005SC

Description
Manufacturer: Zilog Win Source Part Number: 1119915-Z8F0413SJ005 SC Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 5MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1119915-Z8F0413SJ005 SC Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 5MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0413SJ005SC - 1119915-Z8F0413SJ005SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0413SJ005SC
1119915-Z8F0413SJ005SC
Embedded - Embedded - Microcontrollers - Z8F0413SJ005SC 1119915-Z8F0413SJ005SC
Manufacturer: Zilog Win Source Part Number: 1119915-Z8F0413SJ005 SC Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 5MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1119915-Z8F0413SJ005SC
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 5MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - Z8F0413SJ005SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0413SJ005SC
Microcontrollers Z8F0413SJ005SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1119915-Z8F0413SJ005SC Z8F0413SJ005SC
Product Name Embedded - Embedded - Microcontrollers - Z8F0413SJ005SC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 5 MHz 5 MHz
RAM 4 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details