Zilog Embedded - Embedded - Microcontrollers - Z8E00010HSC00TR Z8E00010HSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 127839-Z8E00010HSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 32 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 127839-Z8E00010HSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 32 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8E00010HSC00TR - 127839-Z8E00010HSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8E00010HSC00TR
127839-Z8E00010HSC00TR
Embedded - Embedded - Microcontrollers - Z8E00010HSC00TR 127839-Z8E00010HSC00TR
Manufacturer: Zilog Win Source Part Number: 127839-Z8E00010HSC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 13 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 20-SSOP (0.209", 5.30mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 32 x 8 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 127839-Z8E00010HSC00TR
Packaging: Reel - TR
Core Processor: Z8
Number of I/O: 13
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SSOP (0.209", 5.30mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 32 x 8
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - Z8E00010HSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8E00010HSC00TR
Microcontrollers Z8E00010HSC00TR
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP

Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 127839-Z8E00010HSC00TR Z8E00010HSC00TR
Product Name Embedded - Embedded - Microcontrollers - Z8E00010HSC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 10 MHz 10 MHz
RAM 0.5120 KB 0.0320 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers