Zilog Embedded - Embedded - Microcontrollers - ZGP323LES2816G ZGP323LES2816G

Description
Manufacturer: Zilog Win Source Part Number: 929840-ZGP323LES2816 G Series: Z8® GP™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP Core Processor: Z8 Speed: 8MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Part Status: Obsolete Family Name: ZGP323L Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4465, ZGP323LES2816G-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 929840-ZGP323LES2816 G Series: Z8® GP™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP Core Processor: Z8 Speed: 8MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Part Status: Obsolete Family Name: ZGP323L Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4465, ZGP323LES2816G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ZGP323LES2816G - 929840-ZGP323LES2816G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ZGP323LES2816G
929840-ZGP323LES2816G
Embedded - Embedded - Microcontrollers - ZGP323LES2816G 929840-ZGP323LES2816G
Manufacturer: Zilog Win Source Part Number: 929840-ZGP323LES2816 G Series: Z8® GP™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Z8 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP Core Processor: Z8 Speed: 8MHz Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Peripherals: HLVD, POR, WDT Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Part Status: Obsolete Family Name: ZGP323L Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4465, ZGP323LES2816G-ND

Manufacturer: Zilog
Win Source Part Number: 929840-ZGP323LES2816G
Series: Z8® GP™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP
Core Processor: Z8
Speed: 8MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: HLVD, POR, WDT
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Part Status: Obsolete
Family Name: ZGP323L
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4465, ZGP323LES2816G-ND

Buy Now Datasheet
Microcontrollers - ZGP323LES2816G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ZGP323LES2816G
Microcontrollers ZGP323LES2816G
Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Z8 Z8® GP™ Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 929840-ZGP323LES2816G ZGP323LES2816G
Product Name Embedded - Embedded - Microcontrollers - ZGP323LES2816G Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 16 KB 0.2370 KB
ROM Type OTP; OTP
Supply Voltage 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details