Zilog Embedded - Embedded - Microcontrollers - Z86E0412SEC00TR Z86E0412SEC00TR

Description
Manufacturer: Zilog Win Source Part Number: 137877-Z86E0412SEC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 12MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 137877-Z86E0412SEC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 12MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0412SEC00TR - 137877-Z86E0412SEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0412SEC00TR
137877-Z86E0412SEC00TR
Embedded - Embedded - Microcontrollers - Z86E0412SEC00TR 137877-Z86E0412SEC00TR
Manufacturer: Zilog Win Source Part Number: 137877-Z86E0412SEC00 TR Packaging: Reel - TR Core Processor: Z8 Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 12MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 125 x 8 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 137877-Z86E0412SEC00TR
Packaging: Reel - TR
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 18-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 125 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - Z86E0412SEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0412SEC00TR
Microcontrollers Z86E0412SEC00TR
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 137877-Z86E0412SEC00TR Z86E0412SEC00TR
Product Name Embedded - Embedded - Microcontrollers - Z86E0412SEC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 12 MHz 12 MHz
RAM 1 KB 0.1250 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details