Manufacturer: Zilog
Win Source Part Number: 214678-Z86E0208PSC19
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 61 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
IC MCU 8BIT 512B OTP 18DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 214678-Z86E0208PSC1925 | 269-1012-ND | Z86E0208PSC1925 | Z86E0208PSC1925 |
| Product Name | Embedded - Embedded - Microcontrollers - Z86E0208PSC1925 | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz |
| RAM | 0.5120 KB | 0.0610 KB | 0.0610 KB | 61 KB |
| ROM Type | OTP; OTP | OTP | OTP; OTP |