Zilog Embedded - Embedded - Microcontrollers - Z8F6423FT020SG Z8F6423FT020SG

Description
Manufacturer: Zilog Win Source Part Number: 939967-Z8F6423FT020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: Z8F6423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4287, Z8F6423FT020SG-ND
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 939967-Z8F6423FT020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: Z8F6423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4287, Z8F6423FT020SG-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F6423FT020SG is an 8-bit microcontroller from the Z8 Encore! XP® F64xx series, featuring 64 KB of Flash memory and 4 KB of RAM. It operates at a maximum frequency of 20 MHz and includes a 10-bit analog-to-digital converter. This microcontroller is housed in an 80-pin QFP package and is suitable for standard temperature applications ranging from 0°C to 70°C. The device is designed for a variety of applications, providing essential features such as multiple I/O ports, timers, and communication interfaces. It is important to note that this product is not authorized for use in life support systems.

Datasheet Summary
Powered by GS/AI

The Z8F6423FT020SG is an 8-bit microcontroller from the Z8 Encore! XP® F64xx series, featuring 64 KB of Flash memory and 4 KB of RAM. It operates at a maximum frequency of 20 MHz and includes a 10-bit analog-to-digital converter. This microcontroller is housed in an 80-pin QFP package and is suitable for standard temperature applications ranging from 0°C to 70°C. The device is designed for a variety of applications, providing essential features such as multiple I/O ports, timers, and communication interfaces. It is important to note that this product is not authorized for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F6423FT020SG - 939967-Z8F6423FT020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F6423FT020SG
939967-Z8F6423FT020SG
Embedded - Embedded - Microcontrollers - Z8F6423FT020SG 939967-Z8F6423FT020SG
Manufacturer: Zilog Win Source Part Number: 939967-Z8F6423FT020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tray Package: 80-BQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: Z8F6423 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4287, Z8F6423FT020SG-ND

Manufacturer: Zilog
Win Source Part Number: 939967-Z8F6423FT020SG
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tray
Package: 80-BQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: Z8F6423
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4287, Z8F6423FT020SG-ND

Buy Now Datasheet
Microcontrollers - 6259309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6259309
Microcontrollers 6259309
Z8F6423FT020SG

Z8F6423FT020SG

Supplier's Site
Microcontrollers - 1659326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1659326
Microcontrollers 1659326
Z8F6423FT020SG

Z8F6423FT020SG

Supplier's Site
Microcontrollers - 269-4287-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4287-ND
Microcontrollers 269-4287-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F6423FT020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F6423FT020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6423FT020SG
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site
Microcontrollers - Z8F6423FT020SG - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z8F6423FT020SG
Microcontrollers Z8F6423FT020SG
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site Datasheet
Microcontrollers - Z8F6423FT020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6423FT020SG
Microcontrollers Z8F6423FT020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
IC MCU 8BIT 64KB FLASH 80QFP - 899-Z8F6423FT020SG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 80QFP
899-Z8F6423FT020SG
IC MCU 8BIT 64KB FLASH 80QFP 899-Z8F6423FT020SG
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F6423FT020SG
8-bit Microcontrollers - MCU Z8F6423FT020SG
8-bit Microcontrollers - MCU 64K FLASH 4/K RAM

8-bit Microcontrollers - MCU 64K FLASH 4/K RAM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939967-Z8F6423FT020SG 6259309 269-4287-ND Z8F6423FT020SG Z8F6423FT020SG Z8F6423FT020SG 899-Z8F6423FT020SG Z8F6423FT020SG
Product Name Embedded - Embedded - Microcontrollers - Z8F6423FT020SG Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers IC MCU 8BIT 64KB FLASH 80QFP 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 3 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details