Zilog Microcontrollers Z86E0208PSG1925

Description
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3948-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3948-ND
Microcontrollers 269-3948-ND
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0208PSG1925 - 800270-Z86E0208PSG1925 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0208PSG1925
800270-Z86E0208PSG1925
Embedded - Embedded - Microcontrollers - Z86E0208PSG1925 800270-Z86E0208PSG1925
Manufacturer: Zilog Win Source Part Number: 800270-Z86E0208PSG19 25 Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 61 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E02 Categories: Integrated Circuits (ICs) Introduction Date: November 03, 1997 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 800270-Z86E0208PSG1925
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 8MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 61 x 8
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: Z86E02
Categories: Integrated Circuits (ICs)
Introduction Date: November 03, 1997
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microcontrollers - Z86E0208PSG1925 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0208PSG1925
Microcontrollers Z86E0208PSG1925
Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 8MHz 512B (512 x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0208PSG1925 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0208PSG1925
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0208PSG1925
IC MCU 8BIT 512B OTP 18DIP

IC MCU 8BIT 512B OTP 18DIP

Supplier's Site
Microcontrollers - Z86E0208PSG1925 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
Z86E0208PSG1925
Microcontrollers Z86E0208PSG1925
IC MCU 8BIT 512B OTP 18DIP

IC MCU 8BIT 512B OTP 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E0208PSG1925
8-bit Microcontrollers - MCU Z86E0208PSG1925
8-bit Microcontrollers - MCU Z8 512 Byte OTP 8MHz

8-bit Microcontrollers - MCU Z8 512 Byte OTP 8MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3948-ND 800270-Z86E0208PSG1925 Z86E0208PSG1925 Z86E0208PSG1925 Z86E0208PSG1925 Z86E0208PSG1925
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0208PSG1925 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.0610 KB 0.5120 KB 0.0610 KB 61 KB 0.0610 KB
ROM 0.5120 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQ - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details