Zilog Embedded - Embedded - Microcontrollers - Z86E0208PSC Z86E0208PSC

Description
Manufacturer: Zilog Win Source Part Number: 057930-Z86E0208PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057930-Z86E0208PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0208PSC - 057930-Z86E0208PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0208PSC
057930-Z86E0208PSC
Embedded - Embedded - Microcontrollers - Z86E0208PSC 057930-Z86E0208PSC
Manufacturer: Zilog Win Source Part Number: 057930-Z86E0208PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-DIP (0.300", 7.62mm) Speed(Frequency): 8MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 61 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 057930-Z86E0208PSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-DIP (0.300", 7.62mm)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 61 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 057930-Z86E0208PSC
Product Name Embedded - Embedded - Microcontrollers - Z86E0208PSC
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 8 MHz
RAM 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG7281AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers