Zilog Embedded - Embedded - Microcontrollers - Z86E4412ASG Z86E4412ASG

Description
Manufacturer: Zilog Win Source Part Number: 805634-Z86E4412ASG Packaging: Tray Mounting Style: SMD Core Processor: Z8 Speed: 12MHz Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 236 x 8 Oscillator Type: Internal Supplier Device Package: 44-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: Z86E44 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 805634-Z86E4412ASG Packaging: Tray Mounting Style: SMD Core Processor: Z8 Speed: 12MHz Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 236 x 8 Oscillator Type: Internal Supplier Device Package: 44-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: Z86E44 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E4412ASG - 805634-Z86E4412ASG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E4412ASG
805634-Z86E4412ASG
Embedded - Embedded - Microcontrollers - Z86E4412ASG 805634-Z86E4412ASG
Manufacturer: Zilog Win Source Part Number: 805634-Z86E4412ASG Packaging: Tray Mounting Style: SMD Core Processor: Z8 Speed: 12MHz Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 236 x 8 Oscillator Type: Internal Supplier Device Package: 44-QFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: Z86E44 Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Manufacturer: Zilog
Win Source Part Number: 805634-Z86E4412ASG
Packaging: Tray
Mounting Style: SMD
Core Processor: Z8
Speed: 12MHz
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 236 x 8
Oscillator Type: Internal
Supplier Device Package: 44-QFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: Z86E44
Voltage - Supply (Vcc/Vdd): 3.5V ~ 5.5V

Buy Now
Microcontrollers - 269-4577-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4577-ND
Microcontrollers 269-4577-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - Z86E4412ASG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E4412ASG
Microcontrollers Z86E4412ASG
Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Z8 Z8® Microcontroller IC 8-Bit 12MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E4412ASG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E4412ASG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E4412ASG
IC MCU 8BIT 16KB OTP 44QFP

IC MCU 8BIT 16KB OTP 44QFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z86E4412ASG
8-bit Microcontrollers - MCU Z86E4412ASG
8-bit Microcontrollers - MCU Z8 16K OTP 12 MHZ

8-bit Microcontrollers - MCU Z8 16K OTP 12 MHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 805634-Z86E4412ASG 269-4577-ND Z86E4412ASG Z86E4412ASG Z86E4412ASG
Product Name Embedded - Embedded - Microcontrollers - Z86E4412ASG Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 16 KB 0.2360 KB 0.2360 KB 236 KB
ROM Type OTP; OTP OTP OTP; OTP
Supply Voltage 3.5 to 5.5 volts 3.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7409AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers