Manufacturer: Zilog
Win Source Part Number: 939965-Z8F3221PM020S
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 40-DIP (0.620", 15.75mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: Z8F3221
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4257, Z8F3221PM020SG-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
IC MCU 8BIT 32KB FLASH 40DIP
8-bit Microcontrollers - MCU 32K FLASH ENHANCED 2K RAM 2 UARTS
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 939965-Z8F3221PM020SG | 269-4257-ND | Z8F3221PM020SG | Z8F3221PM020SG | Z8F3221PM020SG |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F3221PM020SG | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |