Zilog Embedded - Embedded - Microcontrollers - Z8F0813HJ005SG Z8F0813HJ005SG

Description
Manufacturer: Zilog Win Source Part Number: 939961-Z8F0813HJ005S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: Z8F0813 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4527, Z8F0813HJ005SG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939961-Z8F0813HJ005S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: Z8F0813 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4527, Z8F0813HJ005SG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0813HJ005SG - 939961-Z8F0813HJ005SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0813HJ005SG
939961-Z8F0813HJ005SG
Embedded - Embedded - Microcontrollers - Z8F0813HJ005SG 939961-Z8F0813HJ005SG
Manufacturer: Zilog Win Source Part Number: 939961-Z8F0813HJ005S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 5MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: Z8F0813 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 47 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4527, Z8F0813HJ005SG-ND

Manufacturer: Zilog
Win Source Part Number: 939961-Z8F0813HJ005SG
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH
Core Processor: eZ8
Speed: 5MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: Z8F0813
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4527, Z8F0813HJ005SG-ND

Buy Now Datasheet
Microcontrollers - Z8F0813HJ005SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0813HJ005SG
Microcontrollers Z8F0813HJ005SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939961-Z8F0813HJ005SG Z8F0813HJ005SG
Product Name Embedded - Embedded - Microcontrollers - Z8F0813HJ005SG Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz
RAM 8 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details