Zilog Embedded - Embedded - Microcontrollers - Z86E0612SSC00TR Z86E0612SSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800274-Z86E0612SSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 124 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: Z86E06 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0612PSC; Z86E0612PSG; Z86E0612SSG; Z86E0612SSC; Introduction Date: August 27, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800274-Z86E0612SSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 124 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: Z86E06 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0612PSC; Z86E0612PSG; Z86E0612SSG; Z86E0612SSC; Introduction Date: August 27, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E0612SSC00TR - 800274-Z86E0612SSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0612SSC00TR
800274-Z86E0612SSC00TR
Embedded - Embedded - Microcontrollers - Z86E0612SSC00TR 800274-Z86E0612SSC00TR
Manufacturer: Zilog Win Source Part Number: 800274-Z86E0612SSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 1KB (1K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 124 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: Z86E06 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): Z86E0612PSC; Z86E0612PSG; Z86E0612SSG; Z86E0612SSC; Introduction Date: August 27, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 800274-Z86E0612SSC00TR
Series: Z8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 124 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: Z86E06
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): Z86E0612PSC; Z86E0612PSG; Z86E0612SSG; Z86E0612SSC;
Introduction Date: August 27, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - Z86E0612SSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0612SSC00TR
Microcontrollers Z86E0612SSC00TR
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800274-Z86E0612SSC00TR Z86E0612SSC00TR
Product Name Embedded - Embedded - Microcontrollers - Z86E0612SSC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz
RAM 1 KB 0.1240 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CI8EMCBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details