Zilog Microcontrollers Z8F043ASH020EG

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Request a Quote Datasheet
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z8F043ASH020EG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z8F043ASH020EG-ND
Microcontrollers Z8F043ASH020EG-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F043ASH020EG - 939958-Z8F043ASH020EG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F043ASH020EG
939958-Z8F043ASH020EG
Embedded - Embedded - Microcontrollers - Z8F043ASH020EG 939958-Z8F043ASH020EG
Manufacturer: Zilog Win Source Part Number: 939958-Z8F043ASH020E G Series: Encore!® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Family Name: Z8F043 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939958-Z8F043ASH020EG
Series: Encore!®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: Z8F043
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F043ASH020EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F043ASH020EG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F043ASH020EG
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F043ASH020EG
8-bit Microcontrollers - MCU Z8F043ASH020EG
8-bit Microcontrollers - MCU 4K 2.15 mS ADC NVDS

8-bit Microcontrollers - MCU 4K 2.15 mS ADC NVDS

Buy Now
IC MCU 8BIT 4KB FLASH 20SOIC - 899-Z8F043ASH020EG - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 4KB FLASH 20SOIC
899-Z8F043ASH020EG
IC MCU 8BIT 4KB FLASH 20SOIC 899-Z8F043ASH020EG
IC MCU 8BIT 4KB FLASH 20SOIC

IC MCU 8BIT 4KB FLASH 20SOIC

Supplier's Site
Microcontrollers - Z8F043ASH020EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F043ASH020EG
Microcontrollers Z8F043ASH020EG
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z8F043ASH020EG-ND 939958-Z8F043ASH020EG Z8F043ASH020EG Z8F043ASH020EG 899-Z8F043ASH020EG Z8F043ASH020EG
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F043ASH020EG Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 4KB FLASH 20SOIC Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 4 KB 256 KB 0.2560 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers