Zilog Embedded - Embedded - Microcontrollers - Z8F0822SJ020EC00TR Z8F0822SJ020EC00TR

Description
Manufacturer: Zilog Win Source Part Number: 140154-Z8F0822SJ020E C00TR Packaging: Reel - TR Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 140154-Z8F0822SJ020E C00TR Packaging: Reel - TR Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0822SJ020EC00TR - 140154-Z8F0822SJ020EC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0822SJ020EC00TR
140154-Z8F0822SJ020EC00TR
Embedded - Embedded - Microcontrollers - Z8F0822SJ020EC00TR 140154-Z8F0822SJ020EC00TR
Manufacturer: Zilog Win Source Part Number: 140154-Z8F0822SJ020E C00TR Packaging: Reel - TR Core Processor: eZ8 Number of I/O: 19 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 5x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 28-SOIC (0.295", 7.50mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 140154-Z8F0822SJ020EC00TR
Packaging: Reel - TR
Core Processor: eZ8
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 28-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F0822SJ020EC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0822SJ020EC00TR
Microcontrollers Z8F0822SJ020EC00TR
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 140154-Z8F0822SJ020EC00TR Z8F0822SJ020EC00TR
Product Name Embedded - Embedded - Microcontrollers - Z8F0822SJ020EC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 20 MHz 20 MHz
RAM 8 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7375AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers