Manufacturer: Zilog
Win Source Part Number: 1282793-Z86E0412PSG1
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 1KB (1K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 125 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z86E04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Alternative Parts (Cross-Reference): Z86E0412PSC1866; Z86E0412PEC; Z86E0412PEG;
Introduction Date: February 10, 1998
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
8 Bit Microcontroller, One Time Programmable, Z8, 8 MHz, 1 KB, 125 Byte, 18, DIP RoHS Compliant: Yes
IC MCU 8BIT 1KB OTP 18DIP
8-bit Microcontrollers - MCU Z8 1K OPT 12MHz
Z8 Z8® Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) OTP
IC MCU 8BIT 1KB OTP 18DIP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1282793-Z86E0412PSG1866 | 269-5067-ND | 93K1503 | Z86E0412PSG1866 | Z86E0412PSG1866 | Z86E0412PSG1866 | Z86E0412PSG1866 |
| Product Name | Embedded - Embedded - Microcontrollers - Z86E0412PSG1866 | Microcontrollers | 8 Bit Microcontroller, One Time Programmable, Z8, 8 Mhz, 1 Kb, 125 Byte, 18, Dip Rohs Compliant Zilog | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz | 12 MHz | ||
| RAM | 1 KB | 0.1250 KB | 0.1250 KB | 0.1250 KB | 125 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | OTP; OTP | OTP; OTP | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts |