Zilog Embedded - Embedded - Microcontrollers - Z86E6116FSC Z86E6116FSC

Description
Microcontroller, 8-Bit, OTPROM, 16MHz, CMOS, PQFP44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, 16MHz, CMOS, PQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Z86E6116FSC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, 16MHz, CMOS, PQFP44

Microcontroller, 8-Bit, OTPROM, 16MHz, CMOS, PQFP44

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - Z86E6116FSC - 130946-Z86E6116FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E6116FSC
130946-Z86E6116FSC
Embedded - Embedded - Microcontrollers - Z86E6116FSC 130946-Z86E6116FSC
Manufacturer: Zilog Win Source Part Number: 130946-Z86E6116FSC Packaging: Tray Core Processor: Z8 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 130946-Z86E6116FSC
Packaging: Tray
Core Processor: Z8
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Microcontrollers - Z86E6116FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E6116FSC
Microcontrollers Z86E6116FSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86E6116FSC 130946-Z86E6116FSC Z86E6116FSC
Product Name Embedded - Embedded - Microcontrollers - Z86E6116FSC Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
ROM Type OTP OTP; OTP
Package Type QFP; Other; QFP44 QFP; Other; 44-QFP (10x10) QFP; Other; 44-LQFP
Clock Speed 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details