Zilog Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F082ASJ020SC

Description
Win Source Part Number: 1014971-Z8F082ASJ020 SC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-3685 Base Product Number: Z8F082A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1014971-Z8F082ASJ020 SC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-3685 Base Product Number: Z8F082A Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1014971-Z8F082ASJ020SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1014971-Z8F082ASJ020SC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1014971-Z8F082ASJ020SC
Win Source Part Number: 1014971-Z8F082ASJ020 SC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: 269-3685 Base Product Number: Z8F082A Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1014971-Z8F082ASJ020SC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Encore!® XP®
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Standard Package: 27
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-3685
Base Product Number: Z8F082A
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - Z8F082ASJ020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F082ASJ020SC
Microcontrollers Z8F082ASJ020SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1014971-Z8F082ASJ020SC Z8F082ASJ020SC
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 8 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details