Zilog Embedded - Embedded - Microcontrollers - Z86D7308PSC Z86D7308PSC

Description
Manufacturer: Zilog Win Source Part Number: 800269-Z86D7308PSC Series: Z8 IR Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LVD, POR, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z86D73 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TSC80C51TXXX-30CA; TSC80C51CXXX-44IA; TSC80C51CXXX-30XA; SE370C020ANT; Introduction Date: November 15, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800269-Z86D7308PSC Series: Z8 IR Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LVD, POR, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z86D73 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TSC80C51TXXX-30CA; TSC80C51CXXX-44IA; TSC80C51CXXX-30XA; SE370C020ANT; Introduction Date: November 15, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86D7308PSC - 800269-Z86D7308PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86D7308PSC
800269-Z86D7308PSC
Embedded - Embedded - Microcontrollers - Z86D7308PSC 800269-Z86D7308PSC
Manufacturer: Zilog Win Source Part Number: 800269-Z86D7308PSC Series: Z8 IR Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 8MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LVD, POR, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z86D73 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TSC80C51TXXX-30CA; TSC80C51CXXX-44IA; TSC80C51CXXX-30XA; SE370C020ANT; Introduction Date: November 15, 2002 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800269-Z86D7308PSC
Series: Z8 IR
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 8MHz
Package: 40-DIP (0.620", 15.75mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z86D73
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TSC80C51TXXX-30CA; TSC80C51CXXX-44IA; TSC80C51CXXX-30XA; SE370C020ANT;
Introduction Date: November 15, 2002
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z86D7308PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86D7308PSC
Microcontrollers Z86D7308PSC
Z8 Z8® IR Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Z8 Z8® IR Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800269-Z86D7308PSC Z86D7308PSC
Product Name Embedded - Embedded - Microcontrollers - Z86D7308PSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 32 KB 0.2360 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details