Zilog Microcontrollers Z8F1680SJ020EG

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4709-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4709-5-ND
Microcontrollers 269-4709-5-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU - 685-Z8F1680SJ020EG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU
685-Z8F1680SJ020EG
8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU 685-Z8F1680SJ020EG
MCU 8-bit eZ8 CISC 16KB Flash 2.5V/3.3V 28-Pin SOIC Product overview: Z8F1680SJ020EG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F1680SJ020EG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 16KB Flash 2.5V/3.3V 28-Pin SOIC Product overview: Z8F1680SJ020EG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 2.5V, 3.3V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F1680SJ020EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1348534-Z8F1680SJ020EG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1348534-Z8F1680SJ020EG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1348534-Z8F1680SJ020EG
Win Source Part Number: 1348534-Z8F1680SJ020 EG Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 27 Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 28-SOIC (0.295", 7.50mm Width) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Base Product Number: Z8F1680 Product Status: Not For New Designs

Win Source Part Number: 1348534-Z8F1680SJ020EG
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Encore!® XP®
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Standard Package: 27
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 23
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Base Product Number: Z8F1680
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F1680SJ020EG
8-bit Microcontrollers - MCU Z8F1680SJ020EG
8-bit Microcontrollers - MCU 16K ADC Comp LVD NVDS

8-bit Microcontrollers - MCU 16K ADC Comp LVD NVDS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F1680SJ020EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F1680SJ020EG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F1680SJ020EG
IC MCU 8BIT 16KB FLASH 28SOIC

IC MCU 8BIT 16KB FLASH 28SOIC

Supplier's Site
Microcontrollers - Z8F1680SJ020EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F1680SJ020EG
Microcontrollers Z8F1680SJ020EG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4709-5-ND 685-Z8F1680SJ020EG 1348534-Z8F1680SJ020EG Z8F1680SJ020EG Z8F1680SJ020EG Z8F1680SJ020EG
Product Name Microcontrollers 8-bit 16KB 2.5V 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 3 KB 2 KB 16 KB 3 KB 3 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details