Zilog Embedded - Embedded - Microcontrollers - Z8F042AHJ020SG2156 Z8F042AHJ020SG2156

Description
Manufacturer: Zilog Win Source Part Number: 1119924-Z8F042AHJ020 SG2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1119924-Z8F042AHJ020 SG2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F042AHJ020SG2156 - 1119924-Z8F042AHJ020SG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F042AHJ020SG2156
1119924-Z8F042AHJ020SG2156
Embedded - Embedded - Microcontrollers - Z8F042AHJ020SG2156 1119924-Z8F042AHJ020SG2156
Manufacturer: Zilog Win Source Part Number: 1119924-Z8F042AHJ020 SG2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Zilog
Win Source Part Number: 1119924-Z8F042AHJ020SG2156
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 23
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Microcontrollers - 268-4869-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
268-4869-ND
Microcontrollers 268-4869-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SSOP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SSOP

Buy Now Datasheet
8-bit 4KB 3.3V SSOP Embedded Microcontroller MCU - 685-Z8F042AHJ020SG2156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 3.3V SSOP Embedded Microcontroller MCU
685-Z8F042AHJ020SG2156
8-bit 4KB 3.3V SSOP Embedded Microcontroller MCU 685-Z8F042AHJ020SG2156
MCU 8-bit eZ8 CISC 4KB Flash 3.3V 28-Pin SSOP Product overview: Z8F042AHJ020SG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F042AHJ020SG21 56 can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 4KB Flash 3.3V 28-Pin SSOP Product overview: Z8F042AHJ020SG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F042AHJ020SG2156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - Z8F042AHJ020SG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F042AHJ020SG2156
Microcontrollers Z8F042AHJ020SG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SSOP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F042AHJ020SG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F042AHJ020SG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F042AHJ020SG2156
IC MCU 8BIT 4KB FLASH 28SSOP

IC MCU 8BIT 4KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F042AHJ020SG2156
8-bit Microcontrollers - MCU Z8F042AHJ020SG2156
8-bit Microcontrollers - MCU 4K FLASH 1K RAM

8-bit Microcontrollers - MCU 4K FLASH 1K RAM

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1119924-Z8F042AHJ020SG2156 268-4869-ND 685-Z8F042AHJ020SG2156 Z8F042AHJ020SG2156 Z8F042AHJ020SG2156 Z8F042AHJ020SG2156
Product Name Embedded - Embedded - Microcontrollers - Z8F042AHJ020SG2156 Microcontrollers 8-bit 4KB 3.3V SSOP Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 4 KB 1 KB 1 KB 1 KB 1 KB
ROM 128 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products