Zilog Embedded - Embedded - Microcontrollers - Z8F2421AN020SG Z8F2421AN020SG

Description
Manufacturer: Zilog Win Source Part Number: 057943-Z8F2421AN020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057943-Z8F2421AN020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F2421AN020SG - 057943-Z8F2421AN020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F2421AN020SG
057943-Z8F2421AN020SG
Embedded - Embedded - Microcontrollers - Z8F2421AN020SG 057943-Z8F2421AN020SG
Manufacturer: Zilog Win Source Part Number: 057943-Z8F2421AN020S G Packaging: Tray Core Processor: eZ8 Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Zilog
Win Source Part Number: 057943-Z8F2421AN020SG
Packaging: Tray
Core Processor: eZ8
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
8-bit 24KB 3.3V Embedded Microcontroller MCU - 685-Z8F2421AN020SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24KB 3.3V Embedded Microcontroller MCU
685-Z8F2421AN020SG
8-bit 24KB 3.3V Embedded Microcontroller MCU 685-Z8F2421AN020SG
MCU 8-bit eZ8 CISC 24KB Flash 3.3V 44-Pin LQFP Product overview: Z8F2421AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F2421AN020SG can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 24KB Flash 3.3V 44-Pin LQFP Product overview: Z8F2421AN020SG from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F2421AN020SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 269-4245-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4245-ND
Microcontrollers 269-4245-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F2421AN020SG
8-bit Microcontrollers - MCU Z8F2421AN020SG
8-bit Microcontrollers - MCU 24K FLASH ENHANCED 2K RAM 2 UARTS

8-bit Microcontrollers - MCU 24K FLASH ENHANCED 2K RAM 2 UARTS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F2421AN020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F2421AN020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F2421AN020SG
IC MCU 8BIT 24KB FLASH 44QFP

IC MCU 8BIT 24KB FLASH 44QFP

Supplier's Site
Microcontrollers - Z8F2421AN020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F2421AN020SG
Microcontrollers Z8F2421AN020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057943-Z8F2421AN020SG 685-Z8F2421AN020SG 269-4245-ND Z8F2421AN020SG Z8F2421AN020SG Z8F2421AN020SG
Product Name Embedded - Embedded - Microcontrollers - Z8F2421AN020SG 8-bit 24KB 3.3V Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 24 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details