Zilog Microcontrollers Z86C9320PSC

Description
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - Z86C9320PSC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z86C9320PSC-ND
Microcontrollers Z86C9320PSC-ND
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86C9320PSC - 800266-Z86C9320PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86C9320PSC
800266-Z86C9320PSC
Embedded - Embedded - Microcontrollers - Z86C9320PSC 800266-Z86C9320PSC
Manufacturer: Zilog Win Source Part Number: 800266-Z86C9320PSC Series: Z8 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 20MHz Package: 40-DIP (0.620", 15.75mm) Core Size: 8-Bit Connectivity: EBI/EMI, UART/USART Number of I/O: 24 Program Memory Type: ROMless RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z86C9320 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TS80C51U2-EIAD; TS80C51U2-EIAB; TS80C51U2-EIAR; DS5000-32-8; Introduction Date: August 17, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800266-Z86C9320PSC
Series: Z8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 20MHz
Package: 40-DIP (0.620", 15.75mm)
Core Size: 8-Bit
Connectivity: EBI/EMI, UART/USART
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: Z86C9320
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TS80C51U2-EIAD; TS80C51U2-EIAB; TS80C51U2-EIAR; DS5000-32-8;
Introduction Date: August 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Microcontrollers - Z86C9320PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86C9320PSC
Microcontrollers Z86C9320PSC
Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Z8 Z8® Microcontroller IC 8-Bit 20MHz ROMless

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86C9320PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86C9320PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86C9320PSC
IC MCU 8BIT ROMLESS 40DIP

IC MCU 8BIT ROMLESS 40DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number Z86C9320PSC-ND 800266-Z86C9320PSC Z86C9320PSC Z86C9320PSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86C9320PSC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2360 KB 0.2360 KB 0.2360 KB 236 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details