Zilog Microcontrollers Z8F2421AN020SC

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3264-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3264-ND
Microcontrollers 269-3264-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F2421AN020SC - 800305-Z8F2421AN020SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F2421AN020SC
800305-Z8F2421AN020SC
Embedded - Embedded - Microcontrollers - Z8F2421AN020SC 800305-Z8F2421AN020SC
Manufacturer: Zilog Win Source Part Number: 800305-Z8F2421AN020S C Series: Encore! XP Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 44-LQFP Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F2421 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP (10x10) Alternative Parts (Cross-Reference): STM8S208SBT6B; STM8S208S8T6B; STM8S208SBT6CTR; STM8S207S6T3BTR; Introduction Date: September 14, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800305-Z8F2421AN020SC
Series: Encore! XP
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 44-LQFP
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F2421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFP (10x10)
Alternative Parts (Cross-Reference): STM8S208SBT6B; STM8S208S8T6B; STM8S208SBT6CTR; STM8S207S6T3BTR;
Introduction Date: September 14, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F2421AN020SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F2421AN020SC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F2421AN020SC
IC MCU 8BIT 24KB FLASH 44QFP

IC MCU 8BIT 24KB FLASH 44QFP

Supplier's Site
Microcontrollers - Z8F2421AN020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F2421AN020SC
Microcontrollers Z8F2421AN020SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 24KB (24K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3264-ND 800305-Z8F2421AN020SC Z8F2421AN020SC Z8F2421AN020SC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F2421AN020SC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 2 KB 24 KB 2 KB 2 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers