Zilog Microcontrollers Z8F082APJ020EG2156

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-4936-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4936-5-ND
Microcontrollers 269-4936-5-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F082APJ020EG2156 - 800304-Z8F082APJ020EG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F082APJ020EG2156
800304-Z8F082APJ020EG2156
Embedded - Embedded - Microcontrollers - Z8F082APJ020EG2156 800304-Z8F082APJ020EG2156
Manufacturer: Zilog Win Source Part Number: 800304-Z8F082APJ020E G2156 Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 28-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PDIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 800304-Z8F082APJ020EG2156
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 28-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, Temp Sensor, WDT
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PDIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F082APJ020EG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F082APJ020EG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F082APJ020EG2156
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F082APJ020EG2156
8-bit Microcontrollers - MCU Z8F082APJ020EG2156
8-bit Microcontrollers - MCU 8K FLASH 1K RAM 8CH 10BIT A/D

8-bit Microcontrollers - MCU 8K FLASH 1K RAM 8CH 10BIT A/D

Buy Now
Microcontrollers - Z8F082APJ020EG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F082APJ020EG2156
Microcontrollers Z8F082APJ020EG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-4936-5-ND 800304-Z8F082APJ020EG2156 Z8F082APJ020EG2156 Z8F082APJ020EG2156 Z8F082APJ020EG2156
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F082APJ020EG2156 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 8 KB 1 KB 1 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details