Zilog Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6421VN020SG

Description
Win Source Part Number: 1027620-Z8F6421VN020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 44-LCC (J-Lead) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): AT89LP6440-20JU; AT89LP51RD2-20JU; AT89LP51ED2-20JU; P89LPC952FA,512; P89LPC954FA,529; COP8CBR9HVA8; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: Z8F6421VN020SG-ND,26 9-4281 Base Product Number: Z8F6421
Request a Quote Datasheet
Description
Win Source Part Number: 1027620-Z8F6421VN020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 44-LCC (J-Lead) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): AT89LP6440-20JU; AT89LP51RD2-20JU; AT89LP51ED2-20JU; P89LPC952FA,512; P89LPC954FA,529; COP8CBR9HVA8; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: Z8F6421VN020SG-ND,26 9-4281 Base Product Number: Z8F6421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1027620-Z8F6421VN020SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1027620-Z8F6421VN020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers 1027620-Z8F6421VN020SG
Win Source Part Number: 1027620-Z8F6421VN020 SG Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Encore!® XP® Core Processor: eZ8 Speed: 20MHz Package: Tube Standard Package: 25 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 44-LCC (J-Lead) Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 3V ~ 3.6V Alternative Parts (Cross-Reference): AT89LP6440-20JU; AT89LP51RD2-20JU; AT89LP51ED2-20JU; P89LPC952FA,512; P89LPC954FA,529; COP8CBR9HVA8; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Zilog Other Names: Z8F6421VN020SG-ND,26 9-4281 Base Product Number: Z8F6421

Win Source Part Number: 1027620-Z8F6421VN020SG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Encore!® XP®
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 44-LCC (J-Lead)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
Alternative Parts (Cross-Reference): AT89LP6440-20JU; AT89LP51RD2-20JU; AT89LP51ED2-20JU; P89LPC952FA,512; P89LPC954FA,529; COP8CBR9HVA8;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: Z8F6421VN020SG-ND,269-4281
Base Product Number: Z8F6421

Buy Now Datasheet
Microcontrollers - 269-4281-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4281-ND
Microcontrollers 269-4281-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F6421VN020SG
8-bit Microcontrollers - MCU Z8F6421VN020SG
8-bit Microcontrollers - MCU 64K FLASH ENHANCED 4K RAM 2 UARTS

8-bit Microcontrollers - MCU 64K FLASH ENHANCED 4K RAM 2 UARTS

Buy Now Datasheet
Microcontrollers - Z8F6421VN020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6421VN020SG
Microcontrollers Z8F6421VN020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F6421VN020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F6421VN020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6421VN020SG
IC MCU 8BIT 64KB FLASH 44PLCC

IC MCU 8BIT 64KB FLASH 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1027620-Z8F6421VN020SG 269-4281-ND Z8F6421VN020SG Z8F6421VN020SG Z8F6421VN020SG
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7691AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers