Zilog Embedded - Embedded - Microcontrollers - Z8F0423HJ005SG2156 Z8F0423HJ005SG2156

Description
Manufacturer: Zilog Win Source Part Number: 117048-Z8F0423HJ005S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 5MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 117048-Z8F0423HJ005S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 5MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0423HJ005SG2156 - 117048-Z8F0423HJ005SG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0423HJ005SG2156
117048-Z8F0423HJ005SG2156
Embedded - Embedded - Microcontrollers - Z8F0423HJ005SG2156 117048-Z8F0423HJ005SG2156
Manufacturer: Zilog Win Source Part Number: 117048-Z8F0423HJ005S G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Speed(Frequency): 5MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Zilog
Win Source Part Number: 117048-Z8F0423HJ005SG2156
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 5MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
Microcontrollers - Z8F0423HJ005SG2156-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
Z8F0423HJ005SG2156-ND
Microcontrollers Z8F0423HJ005SG2156-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 28-SSOP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F0423HJ005SG2156
8-bit Microcontrollers - MCU Z8F0423HJ005SG2156
8-bit Microcontrollers - MCU 4K FLASH 1K RAM 8-CH 10-BIT ADC

8-bit Microcontrollers - MCU 4K FLASH 1K RAM 8-CH 10-BIT ADC

Buy Now Datasheet
Microcontrollers - Z8F0423HJ005SG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0423HJ005SG2156
Microcontrollers Z8F0423HJ005SG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 28-SSOP

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 117048-Z8F0423HJ005SG2156 Z8F0423HJ005SG2156-ND Z8F0423HJ005SG2156 Z8F0423HJ005SG2156
Product Name Embedded - Embedded - Microcontrollers - Z8F0423HJ005SG2156 Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 5 MHz 5 MHz 5 MHz
RAM 4 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details