Zilog Embedded - Embedded - Microcontrollers - Z86E4312VSC00TR Z86E4312VSC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800277-Z86E4312VSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E43 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TMS370C036AFNT; DS89C420-QNG; SE370C322AFNA; TMS370C320AFNL; Introduction Date: May 06, 2008 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800277-Z86E4312VSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E43 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TMS370C036AFNT; DS89C420-QNG; SE370C322AFNA; TMS370C320AFNL; Introduction Date: May 06, 2008 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E4312VSC00TR - 800277-Z86E4312VSC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E4312VSC00TR
800277-Z86E4312VSC00TR
Embedded - Embedded - Microcontrollers - Z86E4312VSC00TR 800277-Z86E4312VSC00TR
Manufacturer: Zilog Win Source Part Number: 800277-Z86E4312VSC00 TR Series: Z8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8 Speed: 12MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: EBI/EMI Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 236 x 8 Oscillator Type: Internal Supply Voltage: 3.5 V ~ 5.5 V Family Name: Z86E43 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TMS370C036AFNT; DS89C420-QNG; SE370C322AFNA; TMS370C320AFNL; Introduction Date: May 06, 2008 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Zilog
Win Source Part Number: 800277-Z86E4312VSC00TR
Series: Z8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: EBI/EMI
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 236 x 8
Oscillator Type: Internal
Supply Voltage: 3.5 V ~ 5.5 V
Family Name: Z86E43
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TMS370C036AFNT; DS89C420-QNG; SE370C322AFNA; TMS370C320AFNL;
Introduction Date: May 06, 2008
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Microcontrollers - Z86E4312VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E4312VSC00TR
Microcontrollers Z86E4312VSC00TR
Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800277-Z86E4312VSC00TR Z86E4312VSC00TR
Product Name Embedded - Embedded - Microcontrollers - Z86E4312VSC00TR Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 12 MHz 12 MHz
RAM 4 KB 0.2360 KB
ROM Type OTP; One Time Programmable(OTP)
Supply Voltage 3.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers