Zilog Embedded - Embedded - Microcontrollers - Z8F0423SJ005EC Z8F0423SJ005EC

Description
Manufacturer: Zilog Win Source Part Number: 800295-Z8F0423SJ005E C Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0423SJ Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST52F504G0M5; ST72F262G2M6; TMP87P808M(Z); ST52F504G1M5; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800295-Z8F0423SJ005E C Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0423SJ Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST52F504G0M5; ST72F262G2M6; TMP87P808M(Z); ST52F504G1M5; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0423SJ005EC - 800295-Z8F0423SJ005EC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0423SJ005EC
800295-Z8F0423SJ005EC
Embedded - Embedded - Microcontrollers - Z8F0423SJ005EC 800295-Z8F0423SJ005EC
Manufacturer: Zilog Win Source Part Number: 800295-Z8F0423SJ005E C Series: Encore! XP Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: eZ8 Speed: 5MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: Z8F0423SJ Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST52F504G0M5; ST72F262G2M6; TMP87P808M(Z); ST52F504G1M5; Introduction Date: March 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 800295-Z8F0423SJ005EC
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: eZ8
Speed: 5MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F0423SJ
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST52F504G0M5; ST72F262G2M6; TMP87P808M(Z); ST52F504G1M5;
Introduction Date: March 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z8F0423SJ005EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0423SJ005EC
Microcontrollers Z8F0423SJ005EC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 4KB (4K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800295-Z8F0423SJ005EC Z8F0423SJ005EC
Product Name Embedded - Embedded - Microcontrollers - Z8F0423SJ005EC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz
RAM 4 KB 1 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers