Zilog Embedded - Embedded - Microcontrollers - Z8F0821PH020EC Z8F0821PH020EC

Description
Manufacturer: Zilog Win Source Part Number: 904227-Z8F0821PH020E C Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: Z8F0821 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 904227-Z8F0821PH020E C Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: Z8F0821 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F0821PH020EC - 904227-Z8F0821PH020EC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F0821PH020EC
904227-Z8F0821PH020EC
Embedded - Embedded - Microcontrollers - Z8F0821PH020EC 904227-Z8F0821PH020EC
Manufacturer: Zilog Win Source Part Number: 904227-Z8F0821PH020E C Series: Encore!® XP® Operating Temperature Range: -40°C ~ 105°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, IrDA, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 2x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Discontinued at Digi-Key Family Name: Z8F0821 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 904227-Z8F0821PH020EC
Series: Encore!® XP®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 2x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Discontinued at Digi-Key
Family Name: Z8F0821
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 269-3232-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3232-ND
Microcontrollers 269-3232-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F0821PH020EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F0821PH020EC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F0821PH020EC
IC MCU 8BIT 8KB FLASH 20DIP

IC MCU 8BIT 8KB FLASH 20DIP

Supplier's Site
Microcontrollers - Z8F0821PH020EC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F0821PH020EC
Microcontrollers Z8F0821PH020EC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 904227-Z8F0821PH020EC 269-3232-ND Z8F0821PH020EC Z8F0821PH020EC
Product Name Embedded - Embedded - Microcontrollers - Z8F0821PH020EC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details