Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless
Manufacturer: Zilog
Win Source Part Number: 800281-Z88C0020VSG
Series: Z8 Super8
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8
Speed: 20MHz
Package: 68-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: DMA
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 128K x 8
Oscillator Type: Internal
Supply Voltage: 4.75 V ~ 5.25 V
Family Name: Z88C00
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TS80C51U2-LIBD; TS80C31X2-MCBR; TS80C51RD2-MIBR; TS80C51RD2-MIBD;
Introduction Date: April 16, 1999
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 20
8-bit Microcontrollers - MCU Z8 SUPER8 20 MHZ ROMLESS
Z8 Z8® Super8 Microcontroller IC 8-Bit 20MHz ROMless
IC MCU 8BIT ROMLESS 68PLCC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z88C0020VSG-ND | 800281-Z88C0020VSG | Z88C0020VSG | Z88C0020VSG | Z88C0020VSG |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z88C0020VSG | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 volts |