Zilog Embedded - Embedded - Microcontrollers - Z8F021APJ020SG Z8F021APJ020SG

Description
Manufacturer: Zilog Win Source Part Number: 939954-Z8F021APJ020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F021A Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4065, Z8F021APJ020SG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939954-Z8F021APJ020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F021A Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4065, Z8F021APJ020SG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F021APJ020SG - 939954-Z8F021APJ020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F021APJ020SG
939954-Z8F021APJ020SG
Embedded - Embedded - Microcontrollers - Z8F021APJ020SG 939954-Z8F021APJ020SG
Manufacturer: Zilog Win Source Part Number: 939954-Z8F021APJ020S G Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH Core Processor: eZ8 Speed: 20MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: IrDA, UART/USART Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: Z8F021A Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-4065, Z8F021APJ020SG-ND

Manufacturer: Zilog
Win Source Part Number: 939954-Z8F021APJ020SG
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH
Core Processor: eZ8
Speed: 20MHz
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: IrDA, UART/USART
Peripherals: Brown-out Detect/Reset, LED, LVD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: Z8F021A
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-4065, Z8F021APJ020SG-ND

Buy Now Datasheet
Microcontrollers - Z8F021APJ020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F021APJ020SG
Microcontrollers Z8F021APJ020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 2KB (2K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939954-Z8F021APJ020SG Z8F021APJ020SG
Product Name Embedded - Embedded - Microcontrollers - Z8F021APJ020SG Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 2 KB 0.5120 KB
ROM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C161SLM3VAABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
7 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details