Zilog Microcontrollers Z8F082AHJ020EG2156

Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1003-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1003-ND
Microcontrollers 269-1003-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F082AHJ020EG2156 - 044091-Z8F082AHJ020EG2156 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F082AHJ020EG2156
044091-Z8F082AHJ020EG2156
Embedded - Embedded - Microcontrollers - Z8F082AHJ020EG2156 044091-Z8F082AHJ020EG2156
Manufacturer: Zilog Win Source Part Number: 044091-Z8F082AHJ020E G2156 Packaging: Tube/Rail Core Processor: eZ8 Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Dimension: 28-SSOP (0.209", 5.30mm Width) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 47

Manufacturer: Zilog
Win Source Part Number: 044091-Z8F082AHJ020EG2156
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 28-SSOP (0.209", 5.30mm Width)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 47

Buy Now Datasheet
8-bit 8KB 3.3V SSOP Embedded Microcontroller MCU - 685-Z8F082AHJ020EG2156 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 3.3V SSOP Embedded Microcontroller MCU
685-Z8F082AHJ020EG2156
8-bit 8KB 3.3V SSOP Embedded Microcontroller MCU 685-Z8F082AHJ020EG2156
MCU 8-bit eZ8 CISC 8KB Flash 3.3V 28-Pin SSOP Product overview: Z8F082AHJ020EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F082AHJ020EG21 56 can be used for catalog matching and distributor lookup.

MCU 8-bit eZ8 CISC 8KB Flash 3.3V 28-Pin SSOP Product overview: Z8F082AHJ020EG2156 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 3.3V, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 3.3V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F082AHJ020EG2156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F082AHJ020EG2156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F082AHJ020EG2156
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F082AHJ020EG2156
IC MCU 8BIT 8KB FLASH 28SSOP

IC MCU 8BIT 8KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F082AHJ020EG2156
8-bit Microcontrollers - MCU Z8F082AHJ020EG2156
8-bit Microcontrollers - MCU 8K FLASH 1K RAM 8CH 10BIT A/D

8-bit Microcontrollers - MCU 8K FLASH 1K RAM 8CH 10BIT A/D

Buy Now
Microcontrollers - Z8F082AHJ020EG2156 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F082AHJ020EG2156
Microcontrollers Z8F082AHJ020EG2156
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1003-ND 044091-Z8F082AHJ020EG2156 685-Z8F082AHJ020EG2156 Z8F082AHJ020EG2156 Z8F082AHJ020EG2156 Z8F082AHJ020EG2156
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z8F082AHJ020EG2156 8-bit 8KB 3.3V SSOP Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 1 KB 8 KB 1 KB 1 KB 1 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7517AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details