eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
64K Flash Enhanced Z8 ENCORE XP w/4K RAM
64K Flash Enhanced Z8 ENCORE XP w/4K RAM
Manufacturer: Zilog
Win Source Part Number: 057946-Z8F6422AR020S
Packaging: Tray
Core Processor: eZ8
Number of I/O: 46
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 160
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
IC MCU 8BIT 64KB FLASH 64LQFP
IC MCU 8BIT 64KB FLASH 64LQFP
8-bit Microcontrollers - MCU 64K FLASH ENHANCED 4K RAM 2 UARTS
| DigiKey | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-4283-ND | 6600833 | 057946-Z8F6422AR020SG | Z8F6422AR020SG | Z8F6422AR020SG | Z8F6422AR020SG | Z8F6422AR020SG |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F6422AR020SG | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 12x10b | ||||||
| RAM | 4 KB | 4 KB | 64 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB | 64 KB |