Zilog Embedded - Embedded - Microcontrollers - Z86E2304PSC Z86E2304PSC

Description
Manufacturer: Zilog Win Source Part Number: 057933-Z86E2304PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 4MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057933-Z86E2304PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 4MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E2304PSC - 057933-Z86E2304PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E2304PSC
057933-Z86E2304PSC
Embedded - Embedded - Microcontrollers - Z86E2304PSC 057933-Z86E2304PSC
Manufacturer: Zilog Win Source Part Number: 057933-Z86E2304PSC Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 40-DIP (0.620", 15.75mm) Speed(Frequency): 4MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 236 x 8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 057933-Z86E2304PSC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 40-DIP (0.620", 15.75mm)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 236 x 8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - Z86E2304PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E2304PSC
Microcontrollers Z86E2304PSC
Z8 Z8® Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 057933-Z86E2304PSC Z86E2304PSC
Product Name Embedded - Embedded - Microcontrollers - Z86E2304PSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 4 MHz 4 MHz
RAM 8 KB 0.2360 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details