Zilog Embedded Microcontroller MCU Z8F1681QN024XK2247

Description
General-Purpose Flash Microcontroller Product overview: Z8F1681QN024XK2247 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F1681QN024XK22 47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
General-Purpose Flash Microcontroller Product overview: Z8F1681QN024XK2247 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F1681QN024XK22 47 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-Z8F1681QN024XK2247 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-Z8F1681QN024XK2247
Embedded Microcontroller MCU 685-Z8F1681QN024XK2247
General-Purpose Flash Microcontroller Product overview: Z8F1681QN024XK2247 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F1681QN024XK22 47 can be used for catalog matching and distributor lookup.

General-Purpose Flash Microcontroller Product overview: Z8F1681QN024XK2247 from IXYS / Littelfuse is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-Z8F1681QN024XK2247 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 269-5043-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-5043-ND
Microcontrollers 269-5043-ND
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 44-QFN (7x7)

eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 44-QFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z8F1681QN024XK2247 - 801520-Z8F1681QN024XK2247 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F1681QN024XK2247
801520-Z8F1681QN024XK2247
Embedded - Embedded - Microcontrollers - Z8F1681QN024XK2247 801520-Z8F1681QN024XK2247
Manufacturer: Zilog Win Source Part Number: 801520-Z8F1681QN024X K2247 Packaging: Tray Mounting Style: SMD Core Processor: eZ8 Speed: 24MHz Core Size: 8-Bit Connectivity: DALI, DMX, I2C, LINbus, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 44-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Zilog
Win Source Part Number: 801520-Z8F1681QN024XK2247
Packaging: Tray
Mounting Style: SMD
Core Processor: eZ8
Speed: 24MHz
Core Size: 8-Bit
Connectivity: DALI, DMX, I2C, LINbus, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F1681QN024XK2247 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F1681QN024XK2247
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F1681QN024XK2247
IC MCU 8BIT 16KB FLASH 44QFN

IC MCU 8BIT 16KB FLASH 44QFN

Supplier's Site
Microcontrollers - Z8F1681QN024XK2247 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F1681QN024XK2247
Microcontrollers Z8F1681QN024XK2247
eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 44-QFN (7x7)

eZ8 Z8 Encore! XP® Microcontroller IC 8-Bit 24MHz 16KB (16K x 8) FLASH 44-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-Z8F1681QN024XK2247 269-5043-ND 801520-Z8F1681QN024XK2247 Z8F1681QN024XK2247 Z8F1681QN024XK2247
Product Name Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - Z8F1681QN024XK2247 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 32 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage ? to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Pin Count 44 44
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Bits Other; A/D 10x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7694AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers