Zilog Embedded - Embedded - Microcontrollers - Z86E7216FSC Z86E7216FSC

Description
Manufacturer: Zilog Win Source Part Number: 126232-Z86E7216FSC Packaging: Tray Core Processor: Z8 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 748 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 126232-Z86E7216FSC Packaging: Tray Core Processor: Z8 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 748 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z86E7216FSC - 126232-Z86E7216FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E7216FSC
126232-Z86E7216FSC
Embedded - Embedded - Microcontrollers - Z86E7216FSC 126232-Z86E7216FSC
Manufacturer: Zilog Win Source Part Number: 126232-Z86E7216FSC Packaging: Tray Core Processor: Z8 Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 748 x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 126232-Z86E7216FSC
Packaging: Tray
Core Processor: Z8
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 748 x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 96

Buy Now Datasheet
Microcontrollers - Z86E7216FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E7216FSC
Microcontrollers Z86E7216FSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Z8 Z8® Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) OTP 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 126232-Z86E7216FSC Z86E7216FSC
Product Name Embedded - Embedded - Microcontrollers - Z86E7216FSC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 16 MHz 16 MHz
RAM 16 KB 0.7480 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details