Manufacturer: Zilog
Win Source Part Number: 119805-Z8F0223SH005S
Packaging: Tube/Rail
Core Processor: eZ8
Number of I/O: 16
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 5MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 38
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH 20-SOIC
8-bit Microcontrollers - MCU 2K FLASH 512BRAM 7CH 10BIT ADC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 5MHz 2KB (2K x 8) FLASH 20-SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 119805-Z8F0223SH005SG2156 | Z8F0223SH005SG2156-ND | Z8F0223SH005SG2156 | Z8F0223SH005SG2156 | Z8F0223SH005SG2156 |
| Product Name | Embedded - Embedded - Microcontrollers - Z8F0223SH005SG2156 | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | |
| RAM | 2 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |