Zilog Embedded - Embedded - Microcontrollers - Z8F3222VS020SG Z8F3222VS020SG

Description
Manufacturer: Zilog Win Source Part Number: 800306-Z8F3222VS020S G Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: Z8F3222 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC68HC11KS1MEI2; MC68HC11KS1MEI4; MC68HC11KS1MEI3; SE370C458AFZT; Introduction Date: September 14, 2000 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800306-Z8F3222VS020S G Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: Z8F3222 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC68HC11KS1MEI2; MC68HC11KS1MEI4; MC68HC11KS1MEI3; SE370C458AFZT; Introduction Date: September 14, 2000 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F3222VS020SG - 800306-Z8F3222VS020SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F3222VS020SG
800306-Z8F3222VS020SG
Embedded - Embedded - Microcontrollers - Z8F3222VS020SG 800306-Z8F3222VS020SG
Manufacturer: Zilog Win Source Part Number: 800306-Z8F3222VS020S G Series: Encore! XP Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: eZ8 Speed: 20MHz Package: 68-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 46 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: Z8F3222 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MC68HC11KS1MEI2; MC68HC11KS1MEI4; MC68HC11KS1MEI3; SE370C458AFZT; Introduction Date: September 14, 2000 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 800306-Z8F3222VS020SG
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 68-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: Z8F3222
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MC68HC11KS1MEI2; MC68HC11KS1MEI4; MC68HC11KS1MEI3; SE370C458AFZT;
Introduction Date: September 14, 2000
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microcontrollers - 269-4263-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-4263-ND
Microcontrollers 269-4263-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Microcontrollers - Z8F3222VS020SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F3222VS020SG
Microcontrollers Z8F3222VS020SG
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
Z8F3222VS020SG
8-bit Microcontrollers - MCU Z8F3222VS020SG
8-bit Microcontrollers - MCU 32K FLASH ENHANCED 2K RAM 2 UARTS

8-bit Microcontrollers - MCU 32K FLASH ENHANCED 2K RAM 2 UARTS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F3222VS020SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F3222VS020SG
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F3222VS020SG
IC MCU 8BIT 32KB FLASH 68PLCC

IC MCU 8BIT 32KB FLASH 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800306-Z8F3222VS020SG 269-4263-ND Z8F3222VS020SG Z8F3222VS020SG Z8F3222VS020SG
Product Name Embedded - Embedded - Microcontrollers - Z8F3222VS020SG Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details