Zilog Embedded - Embedded - Microcontrollers - Z8F6421AN020SC Z8F6421AN020SC

Description
Manufacturer: Zilog Win Source Part Number: 939966-Z8F6421AN020S C Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: eZ8 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: Z8F6421 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939966-Z8F6421AN020S C Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: eZ8 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: Z8F6421 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8F6421AN020SC - 939966-Z8F6421AN020SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8F6421AN020SC
939966-Z8F6421AN020SC
Embedded - Embedded - Microcontrollers - Z8F6421AN020SC 939966-Z8F6421AN020SC
Manufacturer: Zilog Win Source Part Number: 939966-Z8F6421AN020S C Series: Encore!® XP® Operating Temperature Range: 0°C ~ 70°C (TA) Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10) Core Processor: eZ8 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Part Status: Obsolete Family Name: Z8F6421 Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939966-Z8F6421AN020SC
Series: Encore!® XP®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: eZ8 series Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Core Processor: eZ8
Speed: 20MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Family Name: Z8F6421
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 269-3296-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3296-ND
Microcontrollers 269-3296-ND
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - Z8F6421AN020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6421AN020SC
Microcontrollers Z8F6421AN020SC
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 939966-Z8F6421AN020SC 269-3296-ND Z8F6421AN020SC
Product Name Embedded - Embedded - Microcontrollers - Z8F6421AN020SC Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 64 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers