eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
Manufacturer: Zilog
Win Source Part Number: 800299-Z8F0812PJ020S
Series: Encore! XP
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: eZ8
Speed: 20MHz
Package: 28-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: Z8F0812
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): COP8SAA528N8XXX; TMS370C012AJDT; SE370C012AJDL; SE370C711BJDL;
Introduction Date: September 30, 2003
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 28DIP
eZ8 Encore!® XP® Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 269-3227-ND | 800299-Z8F0812PJ020SC | Z8F0812PJ020SC | Z8F0812PJ020SC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - Z8F0812PJ020SC | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |
| RAM | 1 KB | 8 KB | 1 KB | 1 KB |
| ROM | 8 KB | |||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |