Zilog Microcontrollers Z86E2116PSC

Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1033-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1033-ND
Microcontrollers 269-1033-ND
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E2116PSC - 939946-Z86E2116PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E2116PSC
939946-Z86E2116PSC
Embedded - Embedded - Microcontrollers - Z86E2116PSC 939946-Z86E2116PSC
Manufacturer: Zilog Win Source Part Number: 939946-Z86E2116PSC Series: Z8® Operating Temperature Range: 0°C ~ 70°C (TA) Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP Core Processor: Z8 Speed: 16MHz Package: 40-DIP (0.620", 15.75mm) Package: Tube Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Part Status: Obsolete Family Name: Z86E21 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Zilog
Win Source Part Number: 939946-Z86E2116PSC
Series: Z8®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Z8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP
Core Processor: Z8
Speed: 16MHz
Package: 40-DIP (0.620", 15.75mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Part Status: Obsolete
Family Name: Z86E21
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E2116PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E2116PSC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E2116PSC
IC MCU 8BIT 8KB OTP 40DIP

IC MCU 8BIT 8KB OTP 40DIP

Supplier's Site
Microcontrollers - Z86E2116PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E2116PSC
Microcontrollers Z86E2116PSC
Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) OTP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1033-ND 939946-Z86E2116PSC Z86E2116PSC Z86E2116PSC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E2116PSC Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 0.2360 KB 8 KB 236 KB 0.2360 KB
ROM 8 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers