Zilog Embedded - Embedded - Microcontrollers - Application Specific - Z9025106PSC Z9025106PSC

Description
Manufacturer: Zilog Win Source Part Number: 800315-Z9025106PSC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Core Processor: Z8 Package: 42-DIP (0.600", 15.24mm) Applications: TV Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: I2C, 2-Wire Serial Number of I/O: 27 Program Memory Type: OTP (32 kB) RAM Size: 300 x 8 Part Status: Obsolete(EOL) Controller Series: Digital Television Controller (DTC) Family Name: Z90251 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-SDIP Alternative Parts (Cross-Reference): ST72C124J2B1; ST72F324J4B3/XXX; ST72C334J2B7; ST72F324J2B6/XXX; Introduction Date: October 06, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800315-Z9025106PSC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Core Processor: Z8 Package: 42-DIP (0.600", 15.24mm) Applications: TV Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: I2C, 2-Wire Serial Number of I/O: 27 Program Memory Type: OTP (32 kB) RAM Size: 300 x 8 Part Status: Obsolete(EOL) Controller Series: Digital Television Controller (DTC) Family Name: Z90251 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-SDIP Alternative Parts (Cross-Reference): ST72C124J2B1; ST72F324J4B3/XXX; ST72C334J2B7; ST72F324J2B6/XXX; Introduction Date: October 06, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - Z9025106PSC - 800315-Z9025106PSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - Z9025106PSC
800315-Z9025106PSC
Embedded - Embedded - Microcontrollers - Application Specific - Z9025106PSC 800315-Z9025106PSC
Manufacturer: Zilog Win Source Part Number: 800315-Z9025106PSC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Core Processor: Z8 Package: 42-DIP (0.600", 15.24mm) Applications: TV Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: I2C, 2-Wire Serial Number of I/O: 27 Program Memory Type: OTP (32 kB) RAM Size: 300 x 8 Part Status: Obsolete(EOL) Controller Series: Digital Television Controller (DTC) Family Name: Z90251 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-SDIP Alternative Parts (Cross-Reference): ST72C124J2B1; ST72F324J4B3/XXX; ST72C334J2B7; ST72F324J2B6/XXX; Introduction Date: October 06, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Zilog
Win Source Part Number: 800315-Z9025106PSC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Core Processor: Z8
Package: 42-DIP (0.600", 15.24mm)
Applications: TV Controller
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: I2C, 2-Wire Serial
Number of I/O: 27
Program Memory Type: OTP (32 kB)
RAM Size: 300 x 8
Part Status: Obsolete(EOL)
Controller Series: Digital Television Controller (DTC)
Family Name: Z90251
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-SDIP
Alternative Parts (Cross-Reference): ST72C124J2B1; ST72F324J4B3/XXX; ST72C334J2B7; ST72F324J2B6/XXX;
Introduction Date: October 06, 1998
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
Application Specific Microcontrollers - Z9025106PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
Z9025106PSC
Application Specific Microcontrollers Z9025106PSC
IC 32K 8BIT DTC OTP 42-DIP

IC 32K 8BIT DTC OTP 42-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 800315-Z9025106PSC Z9025106PSC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - Z9025106PSC Application Specific Microcontrollers
Data Bus 8 Bit
RAM 32 KB 0.3000 KB
ROM Type OTP; OTP (32 kB)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Serial Interface I²C; I2C, 2-Wire Serial I²C; I²C, 2-Wire Serial
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details