Zilog Embedded - Embedded - Microcontrollers - Z8PE002SZ010SC Z8PE002SZ010SC

Description
Manufacturer: Zilog Win Source Part Number: 111758-Z8PE002SZ010S C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 111758-Z8PE002SZ010S C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Z8PE002SZ010SC - 111758-Z8PE002SZ010SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z8PE002SZ010SC
111758-Z8PE002SZ010SC
Embedded - Embedded - Microcontrollers - Z8PE002SZ010SC 111758-Z8PE002SZ010SC
Manufacturer: Zilog Win Source Part Number: 111758-Z8PE002SZ010S C Packaging: Tube/Rail Core Processor: Z8 Number of I/O: 14 Program Memory Size: 512B (512 x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 18-SOIC (0.295", 7.50mm Width) Speed(Frequency): 10MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 111758-Z8PE002SZ010SC
Packaging: Tube/Rail
Core Processor: Z8
Number of I/O: 14
Program Memory Size: 512B (512 x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 18-SOIC (0.295", 7.50mm Width)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - Z8PE002SZ010SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8PE002SZ010SC
Microcontrollers Z8PE002SZ010SC
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP

Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 111758-Z8PE002SZ010SC Z8PE002SZ010SC
Product Name Embedded - Embedded - Microcontrollers - Z8PE002SZ010SC Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 10 MHz 10 MHz
RAM 0.5120 KB 0.0640 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164SL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers