Zilog Microcontrollers Z86E0812SEC

Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Request a Quote Datasheet
Description
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-1027-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-1027-ND
Microcontrollers 269-1027-ND
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - Z86E0812SEC - 1282798-Z86E0812SEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Z86E0812SEC
1282798-Z86E0812SEC
Embedded - Embedded - Microcontrollers - Z86E0812SEC 1282798-Z86E0812SEC
Manufacturer: Zilog Win Source Part Number: 1282798-Z86E0812SEC Series: Z8 Packaging: Tube Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: Z8 Speed: 12MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 14 Program Memory Size: 2KB (2K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 125 x 8 Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Family Name: Z86E08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): Z86E0812SEG; Z86E0812SSC1903; Z86E0812SSC; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 1282798-Z86E0812SEC
Series: Z8
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: Z8
Speed: 12MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 14
Program Memory Size: 2KB (2K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 125 x 8
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: Z86E08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Alternative Parts (Cross-Reference): Z86E0812SEG; Z86E0812SSC1903; Z86E0812SSC;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Microcontrollers - Z86E0812SEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z86E0812SEC
Microcontrollers Z86E0812SEC
Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Z8 Z8® Microcontroller IC 8-Bit 12MHz 2KB (2K x 8) OTP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z86E0812SEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z86E0812SEC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z86E0812SEC
IC MCU 8BIT 2KB OTP 18SOIC

IC MCU 8BIT 2KB OTP 18SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-1027-ND 1282798-Z86E0812SEC Z86E0812SEC Z86E0812SEC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - Z86E0812SEC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 0.1250 KB 2 KB 0.1250 KB 125 KB
ROM 2 KB
ROM Type OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products